Visual Sound, Inc. 1-in 1-out RGBHV Line Driver/Isolator DA1905GL

Description
ALTINEX, Inc. The DA1905GL is a multi-purpose RGBHV Line Driver, Ground Loop Isolator, and Sync Processor. The DA1905GL is a multi-purpose RGBHV line driver, ground loop isolator, and sync processor. It offers a single input (5 BNC connectors for RGBHV) and a single output (6 BNC connectors for RGBSHV). It will also accept RGBS, RGsB, component video (Y, R-Y, B-Y), S-Video, and composite video signals using the appropriate channels. With a single built-in equalization control, the DA1905GL can easily compensate for cable runs of 350 feet or more. All three R, G, and B channels are adjusted with the single control dial. The DA1905GL also provides ground loop isolation to prevent hum bars and other artifacts caused by ground loops in a system. The common mode range of the DA1905GL is +/-.7V with a video signal of 1V p-p. (Most ground loops range between +/ - 0.05 to 0.5 volts, which is well within the capabilities of the DA1905GL). The DA1905GL also acts as a sync processor, allowing you to combine horizontal and vertical sync into composite sync or separating composite sync into horizontal and vertical sync. It can pass through a sync-on-Green signal, but does not, however, strip sync from a sync-on-Green signal. 5 BNC RGBHV input 6 BNC RGBSHV buffered output Ideal for compensating for long cable runs GLI on-board Sync combining/sync separating Ultra compact enclosure
Description
ALTINEX, Inc. The DA1905GL is a multi-purpose RGBHV Line Driver, Ground Loop Isolator, and Sync Processor. The DA1905GL is a multi-purpose RGBHV line driver, ground loop isolator, and sync processor. It offers a single input (5 BNC connectors for RGBHV) and a single output (6 BNC connectors for RGBSHV). It will also accept RGBS, RGsB, component video (Y, R-Y, B-Y), S-Video, and composite video signals using the appropriate channels. With a single built-in equalization control, the DA1905GL can easily compensate for cable runs of 350 feet or more. All three R, G, and B channels are adjusted with the single control dial. The DA1905GL also provides ground loop isolation to prevent hum bars and other artifacts caused by ground loops in a system. The common mode range of the DA1905GL is +/-.7V with a video signal of 1V p-p. (Most ground loops range between +/ - 0.05 to 0.5 volts, which is well within the capabilities of the DA1905GL). The DA1905GL also acts as a sync processor, allowing you to combine horizontal and vertical sync into composite sync or separating composite sync into horizontal and vertical sync. It can pass through a sync-on-Green signal, but does not, however, strip sync from a sync-on-Green signal. 5 BNC RGBHV input 6 BNC RGBSHV buffered output Ideal for compensating for long cable runs GLI on-board Sync combining/sync separating Ultra compact enclosure

Suppliers

Company
Product
Description
Supplier Links
1-in 1-out RGBHV Line Driver/Isolator - DA1905GL - Visual Sound, Inc.
Broomall, PA, USA
1-in 1-out RGBHV Line Driver/Isolator
DA1905GL
1-in 1-out RGBHV Line Driver/Isolator DA1905GL
ALTINEX, Inc. The DA1905GL is a multi-purpose RGBHV Line Driver, Ground Loop Isolator, and Sync Processor. The DA1905GL is a multi-purpose RGBHV line driver, ground loop isolator, and sync processor. It offers a single input (5 BNC connectors for RGBHV) and a single output (6 BNC connectors for RGBSHV). It will also accept RGBS, RGsB, component video (Y, R-Y, B-Y), S-Video, and composite video signals using the appropriate channels. With a single built-in equalization control, the DA1905GL can easily compensate for cable runs of 350 feet or more. All three R, G, and B channels are adjusted with the single control dial. The DA1905GL also provides ground loop isolation to prevent hum bars and other artifacts caused by ground loops in a system. The common mode range of the DA1905GL is +/-.7V with a video signal of 1V p-p. (Most ground loops range between +/ - 0.05 to 0.5 volts, which is well within the capabilities of the DA1905GL). The DA1905GL also acts as a sync processor, allowing you to combine horizontal and vertical sync into composite sync or separating composite sync into horizontal and vertical sync. It can pass through a sync-on-Green signal, but does not, however, strip sync from a sync-on-Green signal. 5 BNC RGBHV input 6 BNC RGBSHV buffered output Ideal for compensating for long cable runs GLI on-board Sync combining/sync separating Ultra compact enclosure

ALTINEX, Inc.

The DA1905GL is a multi-purpose RGBHV Line Driver, Ground Loop Isolator, and Sync Processor.

The DA1905GL is a multi-purpose RGBHV line driver, ground loop isolator, and sync processor. It offers a single input (5 BNC connectors for RGBHV) and a single output (6 BNC connectors for RGBSHV). It will also accept RGBS, RGsB, component video (Y, R-Y, B-Y), S-Video, and composite video signals using the appropriate channels. With a single built-in equalization control, the DA1905GL can easily compensate for cable runs of 350 feet or more. All three R, G, and B channels are adjusted with the single control dial. The DA1905GL also provides ground loop isolation to prevent hum bars and other artifacts caused by ground loops in a system. The common mode range of the DA1905GL is +/-.7V with a video signal of 1V p-p. (Most ground loops range between +/ - 0.05 to 0.5 volts, which is well within the capabilities of the DA1905GL). The DA1905GL also acts as a sync processor, allowing you to combine horizontal and vertical sync into composite sync or separating composite sync into horizontal and vertical sync. It can pass through a sync-on-Green signal, but does not, however, strip sync from a sync-on-Green signal.

  • 5 BNC RGBHV input
  • 6 BNC RGBSHV buffered output
  • Ideal for compensating for long cable runs
  • GLI on-board
  • Sync combining/sync separating
  • Ultra compact enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number DA1905GL
Product Name 1-in 1-out RGBHV Line Driver/Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Adapters - 2723462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA2
Data Rate 0.4330 Gbps
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details