Visual Sound, Inc. VGA Line Driver/Receiver DA103-217

Description
ALTINEX, Inc. The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations. The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations: smearing video, unstable sync, low image contrast, and mismatched resolution between a laptop and a display. Compact and easy to use, the DA103-217 is perfect for any small space, including behind a wall mounted LCD display, in the ceiling, and under a conference table. The DA103-217, when used as a VGA line driver, has circuitry to buffer Extended Display Identification Data (EDID) signals to preserve Plug and Play compatibility, amplify video and sync signals and transmit them more than 150ft over regular VGA coaxial cable maintaining 1600 x 1200 resolution. When the unit is installed as a receiver, the built-in equalization control and grain control circuitry makes it possible to recover degraded VGA signals as far as 250ft away. The automatic gain control (AGC) feature further improves the display quality by automatically adjusting any horizontal and vertical sync signals coming in and converting them to the proper format for the display. Instead of using a 3-position slide switch, the DA103-217 is equipped with continuous adjustment controls to help find the optimum setting for a specific cable length. The built-in EDID emulator enables the unit to emulate any monitor or projector and adjust the laptop's video card output to be compatible with the display's resolution. When a switcher or amplifier is used, the EDID feature integrated within the DA103-217 and the EDID Blaster software developed by Altinex solve the problem when the EDID information from the display is not transmitted back to the laptop. An 18-inch Male to Male VGA cable is provided with the unit for easy hookup to a display or a laptop. Restores video using up to 250ft long cable Simple Video Equalization and gain controls Replaces the commonly used 3 position slide switch with continuous adjustment controls Automatic Gain Control for horizontal and vertical sync signals Selection of internal or external EDID (Plug & Play) switch Can be installed as line driver or receiver Compact size for easy installation behind a display or in the ceiling Solid Metal Enclosure Comes with 18-inch Male to Male VGA Cable Low profile external power adaptor
Description
ALTINEX, Inc. The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations. The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations: smearing video, unstable sync, low image contrast, and mismatched resolution between a laptop and a display. Compact and easy to use, the DA103-217 is perfect for any small space, including behind a wall mounted LCD display, in the ceiling, and under a conference table. The DA103-217, when used as a VGA line driver, has circuitry to buffer Extended Display Identification Data (EDID) signals to preserve Plug and Play compatibility, amplify video and sync signals and transmit them more than 150ft over regular VGA coaxial cable maintaining 1600 x 1200 resolution. When the unit is installed as a receiver, the built-in equalization control and grain control circuitry makes it possible to recover degraded VGA signals as far as 250ft away. The automatic gain control (AGC) feature further improves the display quality by automatically adjusting any horizontal and vertical sync signals coming in and converting them to the proper format for the display. Instead of using a 3-position slide switch, the DA103-217 is equipped with continuous adjustment controls to help find the optimum setting for a specific cable length. The built-in EDID emulator enables the unit to emulate any monitor or projector and adjust the laptop's video card output to be compatible with the display's resolution. When a switcher or amplifier is used, the EDID feature integrated within the DA103-217 and the EDID Blaster software developed by Altinex solve the problem when the EDID information from the display is not transmitted back to the laptop. An 18-inch Male to Male VGA cable is provided with the unit for easy hookup to a display or a laptop. Restores video using up to 250ft long cable Simple Video Equalization and gain controls Replaces the commonly used 3 position slide switch with continuous adjustment controls Automatic Gain Control for horizontal and vertical sync signals Selection of internal or external EDID (Plug & Play) switch Can be installed as line driver or receiver Compact size for easy installation behind a display or in the ceiling Solid Metal Enclosure Comes with 18-inch Male to Male VGA Cable Low profile external power adaptor

Suppliers

Company
Product
Description
Supplier Links
VGA Line Driver/Receiver - DA103-217 - Visual Sound, Inc.
Broomall, PA, USA
VGA Line Driver/Receiver
DA103-217
VGA Line Driver/Receiver DA103-217
ALTINEX, Inc. The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations. The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations: smearing video, unstable sync, low image contrast, and mismatched resolution between a laptop and a display. Compact and easy to use, the DA103-217 is perfect for any small space, including behind a wall mounted LCD display, in the ceiling, and under a conference table. The DA103-217, when used as a VGA line driver, has circuitry to buffer Extended Display Identification Data (EDID) signals to preserve Plug and Play compatibility, amplify video and sync signals and transmit them more than 150ft over regular VGA coaxial cable maintaining 1600 x 1200 resolution. When the unit is installed as a receiver, the built-in equalization control and grain control circuitry makes it possible to recover degraded VGA signals as far as 250ft away. The automatic gain control (AGC) feature further improves the display quality by automatically adjusting any horizontal and vertical sync signals coming in and converting them to the proper format for the display. Instead of using a 3-position slide switch, the DA103-217 is equipped with continuous adjustment controls to help find the optimum setting for a specific cable length. The built-in EDID emulator enables the unit to emulate any monitor or projector and adjust the laptop's video card output to be compatible with the display's resolution. When a switcher or amplifier is used, the EDID feature integrated within the DA103-217 and the EDID Blaster software developed by Altinex solve the problem when the EDID information from the display is not transmitted back to the laptop. An 18-inch Male to Male VGA cable is provided with the unit for easy hookup to a display or a laptop. Restores video using up to 250ft long cable Simple Video Equalization and gain controls Replaces the commonly used 3 position slide switch with continuous adjustment controls Automatic Gain Control for horizontal and vertical sync signals Selection of internal or external EDID (Plug & Play) switch Can be installed as line driver or receiver Compact size for easy installation behind a display or in the ceiling Solid Metal Enclosure Comes with 18-inch Male to Male VGA Cable Low profile external power adaptor

ALTINEX, Inc.

The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations.

The DA103-217 is a high performance VGA-UXGA (HD-TV) line driver/receiver, designed to solve common video challenges during AV system installations: smearing video, unstable sync, low image contrast, and mismatched resolution between a laptop and a display. Compact and easy to use, the DA103-217 is perfect for any small space, including behind a wall mounted LCD display, in the ceiling, and under a conference table. The DA103-217, when used as a VGA line driver, has circuitry to buffer Extended Display Identification Data (EDID) signals to preserve Plug and Play compatibility, amplify video and sync signals and transmit them more than 150ft over regular VGA coaxial cable maintaining 1600 x 1200 resolution. When the unit is installed as a receiver, the built-in equalization control and grain control circuitry makes it possible to recover degraded VGA signals as far as 250ft away. The automatic gain control (AGC) feature further improves the display quality by automatically adjusting any horizontal and vertical sync signals coming in and converting them to the proper format for the display. Instead of using a 3-position slide switch, the DA103-217 is equipped with continuous adjustment controls to help find the optimum setting for a specific cable length. The built-in EDID emulator enables the unit to emulate any monitor or projector and adjust the laptop's video card output to be compatible with the display's resolution. When a switcher or amplifier is used, the EDID feature integrated within the DA103-217 and the EDID Blaster software developed by Altinex solve the problem when the EDID information from the display is not transmitted back to the laptop. An 18-inch Male to Male VGA cable is provided with the unit for easy hookup to a display or a laptop.

  • Restores video using up to 250ft long cable
  • Simple Video Equalization and gain controls
  • Replaces the commonly used 3 position slide switch with continuous adjustment controls
  • Automatic Gain Control for horizontal and vertical sync signals
  • Selection of internal or external EDID (Plug & Play) switch
  • Can be installed as line driver or receiver
  • Compact size for easy installation behind a display or in the ceiling
  • Solid Metal Enclosure
  • Comes with 18-inch Male to Male VGA Cable
  • Low profile external power adaptor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number DA103-217
Product Name VGA Line Driver/Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
ULI-234TC - 3-Way Isolated RS-422/485 Repeater, Industrial DIN Mount, Terminal Blocks - BB-485OPDRI - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces Terminal block
Data Rate 1.15E-4 Gbps
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details