Visual Sound, Inc. D6 Optional Back Can D6-BC

Description
Community Professional Loudspeakers Standard depth pre-installation back can for use with D6-FO. Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.
Description
Community Professional Loudspeakers Standard depth pre-installation back can for use with D6-FO. Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D6 Optional Back Can
D6-BC
D6 Optional Back Can D6-BC
Community Professional Loudspeakers Standard depth pre-installation back can for use with D6-FO. Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.

Community Professional Loudspeakers

Standard depth pre-installation back can for use with D6-FO.

Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D6-BC
Product Name D6 Optional Back Can
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 370 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details