Visual Sound, Inc. D5 5-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly D5

Description
Community Professional Loudspeakers The D5 is a 5-inch, 100W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Easily fitting locations where larger models cannot, the Distributed Design Series D5 provides designers and installers with an exciting new tool for high-end ceiling-mount loudspeaker systems. This innovative product provides performance normally associated with 6-inch or larger models, at a 4-inch budget. The D5's capabilities include powerful, clear paging, background music, and mid-level foreground music, while uniform voicing technology makes it easy to combine the D5 with other members of the Distributed Design product family. The D5 is particularly effective when augmented with the D10SUB or larger full-range models in the series. True coaxial design boasts separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity. Providing 3 dB to 6 dB greater output level than competing products, the D5 typically requires only half the amplification power. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D5 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty
Description
Community Professional Loudspeakers The D5 is a 5-inch, 100W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Easily fitting locations where larger models cannot, the Distributed Design Series D5 provides designers and installers with an exciting new tool for high-end ceiling-mount loudspeaker systems. This innovative product provides performance normally associated with 6-inch or larger models, at a 4-inch budget. The D5's capabilities include powerful, clear paging, background music, and mid-level foreground music, while uniform voicing technology makes it easy to combine the D5 with other members of the Distributed Design product family. The D5 is particularly effective when augmented with the D10SUB or larger full-range models in the series. True coaxial design boasts separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity. Providing 3 dB to 6 dB greater output level than competing products, the D5 typically requires only half the amplification power. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D5 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D5 5-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly
D5
D5 5-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly D5
Community Professional Loudspeakers The D5 is a 5-inch, 100W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Easily fitting locations where larger models cannot, the Distributed Design Series D5 provides designers and installers with an exciting new tool for high-end ceiling-mount loudspeaker systems. This innovative product provides performance normally associated with 6-inch or larger models, at a 4-inch budget. The D5's capabilities include powerful, clear paging, background music, and mid-level foreground music, while uniform voicing technology makes it easy to combine the D5 with other members of the Distributed Design product family. The D5 is particularly effective when augmented with the D10SUB or larger full-range models in the series. True coaxial design boasts separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity. Providing 3 dB to 6 dB greater output level than competing products, the D5 typically requires only half the amplification power. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D5 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Community Professional Loudspeakers

The D5 is a 5-inch, 100W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time.

Easily fitting locations where larger models cannot, the Distributed Design Series D5 provides designers and installers with an exciting new tool for high-end ceiling-mount loudspeaker systems. This innovative product provides performance normally associated with 6-inch or larger models, at a 4-inch budget. The D5's capabilities include powerful, clear paging, background music, and mid-level foreground music, while uniform voicing technology makes it easy to combine the D5 with other members of the Distributed Design product family. The D5 is particularly effective when augmented with the D10SUB or larger full-range models in the series. True coaxial design boasts separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity. Providing 3 dB to 6 dB greater output level than competing products, the D5 typically requires only half the amplification power. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D5 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065.

  • High intelligibility with exceptional uniform coverage
  • Consistent, wide dispersion up to 16 kHz
  • True coaxial loudspeakers with HF compression drivers
  • Tru-Phase™ high-frequency waveguide
  • Patented Carbon Ring Cone Technology™
  • Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation
  • Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag
  • Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation
  • ¾-inch and 1-inch knock-outs on the sides of the back can
  • External loop-through Euroblock connectors
  • Rear cover with integrated cable clamp (strain relief) and optional conduit knockout
  • Selectable 8 ohm or 70V/100V operation
  • Back can and face-only packages available
  • Five year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D5
Product Name D5 5-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 98 ohms
Sensitivity 119 dB
Size 0.31 inch (8 mm)
View Details