Christie
The Christie D4K35 offers native 4K (4096 x 2160) resolution, and superior DLP® performance and durability making it ideal for large sized applications such as amusement parks, auditoriums automotive design, casinos, classrooms, museums, planetariums.
For Pro AV applications the Christie D4K35 offers the flexibility to use different lamp powers depending on your application requirements. Its motorized lens mount, user replaceable lamps and field-alignable DMDs ensure that set up is fast and maintenance costs are reduced. It ships standard with four 3G HD-SDI input slots, enabling native high quality (4:4:4, 12-bit) content to be displayed. Using an active polarization modulator in front of the projector (sold separately), the Christie D4K35 has the ability to display triple flash 3D with 1080p and 2K sources up-scaled to 4K - no extra lens hardware is required. This large venue projector, offers the highest resolutions, highest brightness, quality image and video contents and is backed by Christie's industry-leading warranties, service and support.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | D4K35 |
| Product Name | 4K 3-chip DLP® 32,500 ANSI lumen projector |