Visual Sound, Inc. Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White D3410-72

Description
Lowell Manufacturing Company D3410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (CN4: round, steel, torsion-mount, white). Speaker size: 4
Description
Lowell Manufacturing Company D3410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (CN4: round, steel, torsion-mount, white). Speaker size: 4

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White
D3410-72
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White D3410-72
Lowell Manufacturing Company D3410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (CN4: round, steel, torsion-mount, white). Speaker size: 4

Lowell Manufacturing Company

D3410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (CN4: round, steel, torsion-mount, white). Speaker size: 4

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D3410-72
Product Name Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details