Visual Sound, Inc. D10 10-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly D10

Description
Community Professional Loudspeakers The D10 is 10-inch, 200W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The flagship model of the Distributed Design Series, the D10 exceeds the performance of competing "high-ceiling" models. The D10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Characterized by powerful, musical performance and superb speech intelligibility, the D10 represents a significant change in the ceiling speaker market segment. D10's can readily be combined with smaller members of the Distributed Design Series due to Community's uniform voicing technology, providing additional power and LF response in areas that require it. True coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty
Description
Community Professional Loudspeakers The D10 is 10-inch, 200W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The flagship model of the Distributed Design Series, the D10 exceeds the performance of competing "high-ceiling" models. The D10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Characterized by powerful, musical performance and superb speech intelligibility, the D10 represents a significant change in the ceiling speaker market segment. D10's can readily be combined with smaller members of the Distributed Design Series due to Community's uniform voicing technology, providing additional power and LF response in areas that require it. True coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D10 10-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly
D10
D10 10-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly D10
Community Professional Loudspeakers The D10 is 10-inch, 200W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The flagship model of the Distributed Design Series, the D10 exceeds the performance of competing "high-ceiling" models. The D10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Characterized by powerful, musical performance and superb speech intelligibility, the D10 represents a significant change in the ceiling speaker market segment. D10's can readily be combined with smaller members of the Distributed Design Series due to Community's uniform voicing technology, providing additional power and LF response in areas that require it. True coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Community Professional Loudspeakers

The D10 is 10-inch, 200W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time.

The flagship model of the Distributed Design Series, the D10 exceeds the performance of competing "high-ceiling" models. The D10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Characterized by powerful, musical performance and superb speech intelligibility, the D10 represents a significant change in the ceiling speaker market segment. D10's can readily be combined with smaller members of the Distributed Design Series due to Community's uniform voicing technology, providing additional power and LF response in areas that require it. True coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065.

  • High intelligibility with exceptional uniform coverage
  • Consistent, wide dispersion up to 16 kHz
  • True coaxial loudspeakers with HF compression drivers
  • Tru-Phase™ high-frequency waveguide
  • Patented Carbon Ring Cone Technology™
  • Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation
  • Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag
  • Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation
  • ¾-inch and 1-inch knock-outs on the sides of the back can
  • External loop-through Euroblock connectors
  • Rear cover with integrated cable clamp (strain relief) and optional conduit knockout
  • Selectable 8 ohm or 70V/100V operation
  • Back can and face-only packages available
  • Five year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D10
Product Name D10 10-inch, two-way, full-range, coaxial ceiling loudspeaker complete assembly
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 342 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details