Visual Sound, Inc. 8.4-inch SD Video/PC Premium Monitor, High Resolution 800x600, 1400 nts Screen d084cDB

Description
Boland Communications, Inc. 8.4 inch Daybright Standard Definition Video and PC Premium LCD Monitor *High Bright 1400 nts (cd/m2) , Dimming 100:1 *Wide Viewing 120°/105° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. 8.4 inch Daybright Standard Definition Video and PC Premium LCD Monitor *High Bright 1400 nts (cd/m2) , Dimming 100:1 *Wide Viewing 120°/105° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
8.4-inch SD Video/PC Premium Monitor, High Resolution 800x600, 1400 nts Screen - d084cDB - Visual Sound, Inc.
Broomall, PA, USA
8.4-inch SD Video/PC Premium Monitor, High Resolution 800x600, 1400 nts Screen
d084cDB
8.4-inch SD Video/PC Premium Monitor, High Resolution 800x600, 1400 nts Screen d084cDB
Boland Communications, Inc. 8.4 inch Daybright Standard Definition Video and PC Premium LCD Monitor *High Bright 1400 nts (cd/m2) , Dimming 100:1 *Wide Viewing 120°/105° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

8.4 inch Daybright Standard Definition Video and PC Premium LCD Monitor

*High Bright 1400 nts (cd/m2) , Dimming 100:1 *Wide Viewing 120°/105° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number d084cDB
Product Name 8.4-inch SD Video/PC Premium Monitor, High Resolution 800x600, 1400 nts Screen
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697540 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types UART, USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
70
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details