Visual Sound, Inc. 8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, 640 x 480, Bright 450 nts Screen, 110?H&V d084c

Description
Boland Communications, Inc. 8.4 inch Standard Definition Video and PC Premium LCD Monitor *High Bright 450 nts *High Contrast Ratio 500:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. 8.4 inch Standard Definition Video and PC Premium LCD Monitor *High Bright 450 nts *High Contrast Ratio 500:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, 640 x 480, Bright 450 nts Screen, 110?H&V - d084c - Visual Sound, Inc.
Broomall, PA, USA
8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, 640 x 480, Bright 450 nts Screen, 110?H&V
d084c
8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, 640 x 480, Bright 450 nts Screen, 110?H&V d084c
Boland Communications, Inc. 8.4 inch Standard Definition Video and PC Premium LCD Monitor *High Bright 450 nts *High Contrast Ratio 500:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

8.4 inch Standard Definition Video and PC Premium LCD Monitor

*High Bright 450 nts *High Contrast Ratio 500:1 *Ultra Wide Viewing 170° /170°, Extreme Color Gamut *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number d084c
Product Name 8.4-inch SD Video/PC Premium Monitor, Wide Color Gamut, 640 x 480, Bright 450 nts Screen, 110?H&V
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL-RA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details