Visual Sound, Inc. Vocal/general-purpose Microphone D 55 S

Description
AKG Acoustics, U.S. Vocal/general-purpos e microphone Easy to use microphone for jobs ranging from hi-fi recording and karaoke to didacting or other speech recording applications. The true all-round microphone with an impact resistant plastic body and fixed cable with mini jack plug and 1/4 adapter. Integrated ON/OFF switch; cardioid polar pattern. "
Description
AKG Acoustics, U.S. Vocal/general-purpos e microphone Easy to use microphone for jobs ranging from hi-fi recording and karaoke to didacting or other speech recording applications. The true all-round microphone with an impact resistant plastic body and fixed cable with mini jack plug and 1/4 adapter. Integrated ON/OFF switch; cardioid polar pattern. "

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Vocal/general-purpose Microphone
D 55 S
Vocal/general-purpose Microphone D 55 S
AKG Acoustics, U.S. Vocal/general-purpos e microphone Easy to use microphone for jobs ranging from hi-fi recording and karaoke to didacting or other speech recording applications. The true all-round microphone with an impact resistant plastic body and fixed cable with mini jack plug and 1/4 adapter. Integrated ON/OFF switch; cardioid polar pattern. "

AKG Acoustics, U.S.

Vocal/general-purpose microphone

Easy to use microphone for jobs ranging from hi-fi recording and karaoke to didacting or other speech recording applications. The true all-round microphone with an impact resistant plastic body and fixed cable with mini jack plug and 1/4 adapter.
Integrated ON/OFF switch; cardioid polar pattern. "

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 55 S
Product Name Vocal/general-purpose Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 55 to 15000 Hz
Sensitivity 2.2 mV/Pa (15168 mV/psi)
View Details