Visual Sound, Inc. Paging PA Microphone D 542 ST-S

Description
AKG Acoustics, U.S. Paging PA microphone Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use. The D 542 E features a built-in XLR connector for quick connection, while the D 542 has been designed for permanent (single-hole or screw-on) installation and comes with a 6-ft. 4-in. (2-m) fixed, unterminated cable. The D 542 ST-S is mounted on a table stand with an on/off switch and coiled cable with 3-pin XLR connector.
Description
AKG Acoustics, U.S. Paging PA microphone Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use. The D 542 E features a built-in XLR connector for quick connection, while the D 542 has been designed for permanent (single-hole or screw-on) installation and comes with a 6-ft. 4-in. (2-m) fixed, unterminated cable. The D 542 ST-S is mounted on a table stand with an on/off switch and coiled cable with 3-pin XLR connector.

Suppliers

Company
Product
Description
Supplier Links
Paging PA Microphone - D 542 ST-S - Visual Sound, Inc.
Broomall, PA, USA
Paging PA Microphone
D 542 ST-S
Paging PA Microphone D 542 ST-S
AKG Acoustics, U.S. Paging PA microphone Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use. The D 542 E features a built-in XLR connector for quick connection, while the D 542 has been designed for permanent (single-hole or screw-on) installation and comes with a 6-ft. 4-in. (2-m) fixed, unterminated cable. The D 542 ST-S is mounted on a table stand with an on/off switch and coiled cable with 3-pin XLR connector.

AKG Acoustics, U.S.

Paging PA microphone

Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use.
The D 542 E features a built-in XLR connector for quick connection, while the D 542 has been designed for permanent (single-hole or screw-on) installation and comes with a 6-ft. 4-in. (2-m) fixed, unterminated cable. The D 542 ST-S is mounted on a table stand with an on/off switch and coiled cable with 3-pin XLR connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 542 ST-S
Product Name Paging PA Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details