Visual Sound, Inc. D-LITE Series Loudspeaker D 15-3

Description
Dynacord With the newly designed D15-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 15" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D15-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies a DYNACORD DND 15400 Neodymium cone transducer is used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. The nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical, respectively. Power handling of the cabinet is 500W (continuous), 1000W (program) and 2000W peak. The maximum sound pressure level is 130dB, the frequency range of the D15-3 is 50Hz to 18kHz. The D15-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.
Description
Dynacord With the newly designed D15-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 15" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D15-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies a DYNACORD DND 15400 Neodymium cone transducer is used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. The nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical, respectively. Power handling of the cabinet is 500W (continuous), 1000W (program) and 2000W peak. The maximum sound pressure level is 130dB, the frequency range of the D15-3 is 50Hz to 18kHz. The D15-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.

Suppliers

Company
Product
Description
Supplier Links
D-LITE Series Loudspeaker - D 15-3 - Visual Sound, Inc.
Broomall, PA, USA
D-LITE Series Loudspeaker
D 15-3
D-LITE Series Loudspeaker D 15-3
Dynacord With the newly designed D15-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 15" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D15-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies a DYNACORD DND 15400 Neodymium cone transducer is used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. The nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical, respectively. Power handling of the cabinet is 500W (continuous), 1000W (program) and 2000W peak. The maximum sound pressure level is 130dB, the frequency range of the D15-3 is 50Hz to 18kHz. The D15-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.

Dynacord

With the newly designed D15-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 15" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications.
With a variety of suspension accessories and conservative cosmetics, the D15-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies a DYNACORD DND 15400 Neodymium cone transducer is used.
The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivity HF horn has been integrated into the baffle by CAD methods. The nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical, respectively. Power handling of the cabinet is 500W (continuous), 1000W (program) and 2000W peak. The maximum sound pressure level is 130dB, the frequency range of the D15-3 is 50Hz to 18kHz. The D15-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D 15-3
Product Name D-LITE Series Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details