Visual Sound, Inc. D-LITE Series Loudspeaker D 12-3

Description
Dynacord With the newly designed D12-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 12" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies an Electro-Voice DL12BFH is used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical respectively. Power handling of the cabinet is 350W (continuous), 700W (program) and 1400W (peak). The maximum sound pressure level is 128dB, the frequency range of the D12-3 is 70Hz to 18kHz. The D12-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.
Description
Dynacord With the newly designed D12-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 12" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies an Electro-Voice DL12BFH is used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical respectively. Power handling of the cabinet is 350W (continuous), 700W (program) and 1400W (peak). The maximum sound pressure level is 128dB, the frequency range of the D12-3 is 70Hz to 18kHz. The D12-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.

Suppliers

Company
Product
Description
Supplier Links
D-LITE Series Loudspeaker - D 12-3 - Visual Sound, Inc.
Broomall, PA, USA
D-LITE Series Loudspeaker
D 12-3
D-LITE Series Loudspeaker D 12-3
Dynacord With the newly designed D12-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 12" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies an Electro-Voice DL12BFH is used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical respectively. Power handling of the cabinet is 350W (continuous), 700W (program) and 1400W (peak). The maximum sound pressure level is 128dB, the frequency range of the D12-3 is 70Hz to 18kHz. The D12-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.

Dynacord

With the newly designed D12-3, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high-performance professional 12" 3-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12-3 is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road.
For low frequencies an Electro-Voice DL12BFH is used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used for the projection of the high frequencies. The Constant-Direcctivity HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 90°*50°, horizontal*vertical respectively. Power handling of the cabinet is 350W (continuous), 700W (program) and 1400W (peak). The maximum sound pressure level is 128dB, the frequency range of the D12-3 is 70Hz to 18kHz. The D12-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D 12-3
Product Name D-LITE Series Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 435 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
Speakers - PB-2712PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details
4 suppliers