Visual Sound, Inc. Saxophone Microphone CXM-5

Description
Azden Corporation Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias vol... Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.
Description
Azden Corporation Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias vol... Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Saxophone Microphone
CXM-5
Saxophone Microphone CXM-5
Azden Corporation Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias vol... Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Azden Corporation

Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias vol...

Excellent horn microphone by K&K handles the 140 dB SPL levels required for brass or woodwind instruments. Comes with a wired mini-jack (3.5 mm). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CXM-5
Product Name Saxophone Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details