Sennheiser Electronic Corp.
Engineered for women, the CX 281 delivers slamming bass with a custom fit that feels and looks natural with any style. Each headphone features a totally unique gold accent design that is different from every other CX 281. These ear-canal, noise-isolating 'phones use a dynamic speaker for deep, tight bass. If you need to travel light, they include a carrying case that will hold the headphones in addition to the latest generation of iPod Nano media players. Even better, you can keep the player in your pocket and still control playback volume with the included in-line adjuster. Total control.
Designed for a woman's ear
Includes an adapter for sharing music with a friend
Each design is unique
Bass-driven sound
Secure fit in-the-ear fit blocks noise
Hassle-free cable slider manages cable with ease
Built-in volume control
Compatible with iPhone and all iPods/MP3 players with a 1/8" (3.5mm) plug
Built-tough with a 2 YEAR international warranty
Delivery Includes
CX 281 headphones
Ear adapter set (S/M/L)
Storage pouch
Share adapter (1/8" splitter)
Sennheiser Electronic Corp.
Engineered for women, the CX 281 delivers slamming bass with a custom fit that feels and looks natural with any style. Each headphone features a totally unique gold accent design that is different from every other CX 281. These ear-canal, noise-isolating 'phones use a dynamic speaker for deep, tight bass. If you need to travel light, they include a carrying case that will hold the headphones in addition to the latest generation of iPod Nano media players. Even better, you can keep the player in your pocket and still control playback volume with the included in-line adjuster. Total control.
- Designed for a woman's ear
- Includes an adapter for sharing music with a friend
- Each design is unique
- Bass-driven sound
- Secure fit in-the-ear fit blocks noise
- Hassle-free cable slider manages cable with ease
- Built-in volume control
- Compatible with iPhone and all iPods/MP3 players with a 1/8" (3.5mm) plug
- Built-tough with a 2 YEAR international warranty
- Delivery Includes
- CX 281 headphones
- Ear adapter set (S/M/L)
- Storage pouch
- Share adapter (1/8" splitter)