Visual Sound, Inc. Cascading Waterfall Speaker CW703

Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 20 x 14 x 63; Weight: 200 lbs. • Color/s: Sierra Grey.
Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 20 x 14 x 63; Weight: 200 lbs. • Color/s: Sierra Grey.

Suppliers

Company
Product
Description
Supplier Links
Cascading Waterfall Speaker - CW703 - Visual Sound, Inc.
Broomall, PA, USA
Cascading Waterfall Speaker
CW703
Cascading Waterfall Speaker CW703
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 20 x 14 x 63; Weight: 200 lbs. • Color/s: Sierra Grey.

OWI, Inc.

• 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 20 x 14 x 63; Weight: 200 lbs. • Color/s: Sierra Grey.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CW703
Product Name Cascading Waterfall Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details