CV-TCPB38 -- ADC TRIAXIAL PLUG FOR BELDEN 1856A, 1857A, 9267
Visual Sound, Inc.
ADC triaxial plug for Belden 1856A, 1857A, 9267
CV-TCPB38
Description
BTX Technologies, Inc.
ADC triaxial plug for Belden 1856A, 1857A, 9267.
Description
BTX Technologies, Inc.
ADC triaxial plug for Belden 1856A, 1857A, 9267.
Suppliers
ADC triaxial plug for Belden 1856A, 1857A, 9267
CV-TCPB38
BTX Technologies, Inc.
ADC triaxial plug for Belden 1856A, 1857A, 9267.
BTX Technologies, Inc.
- ADC triaxial plug for Belden 1856A, 1857A, 9267.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-TCPB38 |
|
Product Name
|
ADC triaxial plug for Belden 1856A, 1857A, 9267 |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details