CV-TCJB38 -- ADC TRIAXIAL JACK FOR BELDEN 1856A, 1857A, 9267
Visual Sound, Inc.
ADC triaxial jack for Belden 1856A, 1857A, 9267
CV-TCJB38
Description
BTX Technologies, Inc.
ADC triaxial jack for Belden 1856A, 1857A, 9267
Description
BTX Technologies, Inc.
ADC triaxial jack for Belden 1856A, 1857A, 9267
Suppliers
ADC triaxial jack for Belden 1856A, 1857A, 9267
CV-TCJB38
BTX Technologies, Inc.
ADC triaxial jack for Belden 1856A, 1857A, 9267
BTX Technologies, Inc.
- ADC triaxial jack for Belden 1856A, 1857A, 9267
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-TCJB38 |
|
Product Name
|
ADC triaxial jack for Belden 1856A, 1857A, 9267 |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details