Visual Sound, Inc. Mini Din 8 Pin Cable Mt(m) CV-SVMD8CA

Description
BTX Technologies, Inc. Mini-din 7 pin cable mount (m).
Description
BTX Technologies, Inc. Mini-din 7 pin cable mount (m).

Suppliers

Company
Product
Description
Supplier Links
Mini Din 8 Pin Cable Mt(m) - CV-SVMD8CA - Visual Sound, Inc.
Broomall, PA, USA
Mini Din 8 Pin Cable Mt(m)
CV-SVMD8CA
Mini Din 8 Pin Cable Mt(m) CV-SVMD8CA
BTX Technologies, Inc. Mini-din 7 pin cable mount (m).

BTX Technologies, Inc.

  • Mini-din 7 pin cable mount (m).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-SVMD8CA
Product Name Mini Din 8 Pin Cable Mt(m)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers