CV-SVMD4PD -- (100 PC MIN) SVHS 4 PIN MINI DIN PANEL MT-F W/ 6" LEADS
Visual Sound, Inc.
(100 PC MIN) SVHS 4 Pin Mini Din Panel Mt-f w/ 6" leads
CV-SVMD4PD
Description
BTX Technologies, Inc.
Mini-din 4 pin panel mount (f) with 6" leads in back for easy termination. Commonly used for SVHS.
Description
BTX Technologies, Inc.
Mini-din 4 pin panel mount (f) with 6" leads in back for easy termination. Commonly used for SVHS.
Suppliers
(100 PC MIN) SVHS 4 Pin Mini Din Panel Mt-f w/ 6" leads
CV-SVMD4PD
BTX Technologies, Inc.
Mini-din 4 pin panel mount (f) with 6" leads in back for easy termination. Commonly used for SVHS.
BTX Technologies, Inc.
- Mini-din 4 pin panel mount (f) with 6" leads in back for easy termination. Commonly used for SVHS.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-SVMD4PD |
|
Product Name
|
(100 PC MIN) SVHS 4 Pin Mini Din Panel Mt-f w/ 6" leads |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers