CV-SVMD4PB -- MINI DIN 4 PIN PC/PANEL MT(F)
Visual Sound, Inc.
Mini Din 4 Pin PC/Panel Mt(f)
CV-SVMD4PB
Description
BTX Technologies, Inc.
Mini-din 4 pin panel or vertical PC mount (f). Commonly used for SVHS. Mounting hardware included.
Description
BTX Technologies, Inc.
Mini-din 4 pin panel or vertical PC mount (f). Commonly used for SVHS. Mounting hardware included.
Suppliers
BTX Technologies, Inc.
Mini-din 4 pin panel or vertical PC mount (f). Commonly used for SVHS. Mounting hardware included.
BTX Technologies, Inc.
- Mini-din 4 pin panel or vertical PC mount (f). Commonly used for SVHS. Mounting hardware included.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-SVMD4PB |
|
Product Name
|
Mini Din 4 Pin PC/Panel Mt(f) |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Audio / Video; USB
Coupling / Adapter
Coupling / Adapter
View Details