Visual Sound, Inc. SVHS 4 Pin Male Mini-Din CV-SVMD4CA

Description
BTX Technologies, Inc. Mini-din 4 pin cable mount (m). Commonly used for SVHS.
Description
BTX Technologies, Inc. Mini-din 4 pin cable mount (m). Commonly used for SVHS.

Suppliers

Company
Product
Description
Supplier Links
SVHS 4 Pin Male Mini-Din - CV-SVMD4CA - Visual Sound, Inc.
Broomall, PA, USA
SVHS 4 Pin Male Mini-Din
CV-SVMD4CA
SVHS 4 Pin Male Mini-Din CV-SVMD4CA
BTX Technologies, Inc. Mini-din 4 pin cable mount (m). Commonly used for SVHS.

BTX Technologies, Inc.

  • Mini-din 4 pin cable mount (m). Commonly used for SVHS.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-SVMD4CA
Product Name SVHS 4 Pin Male Mini-Din
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers