CV-JRC21BP26S -- HIROSE 26 PIN CABLE PLUG (F) CS-26SRC
Visual Sound, Inc.
Hirose 26 Pin Cable Plug (f) CS-26SRC
CV-JRC21BP26S
Description
BTX Technologies, Inc.
Hirose 26 pin cable plug (f). Bayonet locking. Used with broadcast camera equipment.
Description
BTX Technologies, Inc.
Hirose 26 pin cable plug (f). Bayonet locking. Used with broadcast camera equipment.
Suppliers
BTX Technologies, Inc.
Hirose 26 pin cable plug (f). Bayonet locking. Used with broadcast camera equipment.
BTX Technologies, Inc.
- Hirose 26 pin cable plug (f). Bayonet locking. Used with broadcast camera equipment.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-JRC21BP26S |
|
Product Name
|
Hirose 26 Pin Cable Plug (f) CS-26SRC |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details