CV-HR257TPB14P -- HIROSE CONN. FOR TOSHIBA IKM43 14 PIN (M), 5.5MM CABLE O.D.
Visual Sound, Inc.
Hirose Conn. for Toshiba IKM43 14 pin (m), 5.5mm Cable O.D.
CV-HR257TPB14P
Description
BTX Technologies, Inc.
Hirose 14 pin cable plug (m). Used with Toshiba IKM43A cameras. This version accepts cables with up to 5.5mm OD.
Description
BTX Technologies, Inc.
Hirose 14 pin cable plug (m). Used with Toshiba IKM43A cameras. This version accepts cables with up to 5.5mm OD.
Suppliers
Hirose Conn. for Toshiba IKM43 14 pin (m), 5.5mm Cable O.D.
CV-HR257TPB14P
BTX Technologies, Inc.
Hirose 14 pin cable plug (m). Used with Toshiba IKM43A cameras. This version accepts cables with up to 5.5mm OD.
BTX Technologies, Inc.
- Hirose 14 pin cable plug (m). Used with Toshiba IKM43A cameras. This version accepts cables with up to 5.5mm OD.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-HR257TPB14P |
|
Product Name
|
Hirose Conn. for Toshiba IKM43 14 pin (m), 5.5mm Cable O.D. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details