CV-HR10A7P4S -- HIROSE 4 PIN CABLE PLUG (F) WITH PUSH/PULL LOCKING MECH.
Visual Sound, Inc.
Hirose 4 Pin Cable Plug (f) With Push/Pull Locking Mech.
CV-HR10A7P4S
Description
BTX Technologies, Inc.
Hirose 4 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
Description
BTX Technologies, Inc.
Hirose 4 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
Suppliers
Hirose 4 Pin Cable Plug (f) With Push/Pull Locking Mech.
CV-HR10A7P4S
BTX Technologies, Inc.
Hirose 4 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
BTX Technologies, Inc.
- Hirose 4 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-HR10A7P4S |
|
Product Name
|
Hirose 4 Pin Cable Plug (f) With Push/Pull Locking Mech. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details