CV-HR10A7P4P -- HIROSE 4 PIN CABLE PLUG (M) WITH PUSH/PULL LOCKING MECH.
Visual Sound, Inc.
Hirose 4 Pin Cable Plug (m) With Push/Pull Locking Mech.
CV-HR10A7P4P
Description
BTX Technologies, Inc.
Hirose 4 pin cable plug (m). Push/Pull locking and extremely popular for machine vision applications.
Description
BTX Technologies, Inc.
Hirose 4 pin cable plug (m). Push/Pull locking and extremely popular for machine vision applications.
Suppliers
Hirose 4 Pin Cable Plug (m) With Push/Pull Locking Mech.
CV-HR10A7P4P
BTX Technologies, Inc.
Hirose 4 pin cable plug (m). Push/Pull locking and extremely popular for machine vision applications.
BTX Technologies, Inc.
- Hirose 4 pin cable plug (m). Push/Pull locking and extremely popular for machine vision applications.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-HR10A7P4P |
|
Product Name
|
Hirose 4 Pin Cable Plug (m) With Push/Pull Locking Mech. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details