CV-HR10A7J6S -- HIROSE 6 PIN CABLE JACK (F) WITH PUSH/PULL LOCKING MECH.
Visual Sound, Inc.
Hirose 6 Pin Cable Jack (f) With Push/Pull Locking Mech.
CV-HR10A7J6S
Description
BTX Technologies, Inc.
Hirose 6 pin cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
Description
BTX Technologies, Inc.
Hirose 6 pin cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
Suppliers
Hirose 6 Pin Cable Jack (f) With Push/Pull Locking Mech.
CV-HR10A7J6S
BTX Technologies, Inc.
Hirose 6 pin cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
BTX Technologies, Inc.
- Hirose 6 pin cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-HR10A7J6S |
|
Product Name
|
Hirose 6 Pin Cable Jack (f) With Push/Pull Locking Mech. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details