CV-HR10A10P10S -- HIROSE 10 PIN CABLE PLUG (F) WITH PUSH/PULL LOCKING MECH.
Visual Sound, Inc.
Hirose 10 Pin Cable Plug (f) With Push/Pull Locking Mech.
CV-HR10A10P10S
Description
BTX Technologies, Inc.
Hirose 10 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
Description
BTX Technologies, Inc.
Hirose 10 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
Suppliers
Hirose 10 Pin Cable Plug (f) With Push/Pull Locking Mech.
CV-HR10A10P10S
BTX Technologies, Inc.
Hirose 10 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
BTX Technologies, Inc.
- Hirose 10 pin cable plug (f). Push/Pull locking and extremely popular for machine vision applications.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-HR10A10P10S |
|
Product Name
|
Hirose 10 Pin Cable Plug (f) With Push/Pull Locking Mech. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Audio / Video; USB
Coupling / Adapter
Coupling / Adapter
View Details