Visual Sound, Inc. BNC(f)-Right Angle(m) 75 ohm CV-E81507

Description
BTX Technologies, Inc. Cambridge 75 ohm BNC right angle adapter (m-f)
Description
BTX Technologies, Inc. Cambridge 75 ohm BNC right angle adapter (m-f)

Suppliers

Company
Product
Description
Supplier Links
BNC(f)-Right Angle(m) 75 ohm - CV-E81507 - Visual Sound, Inc.
Broomall, PA, USA
BNC(f)-Right Angle(m) 75 ohm
CV-E81507
BNC(f)-Right Angle(m) 75 ohm CV-E81507
BTX Technologies, Inc. Cambridge 75 ohm BNC right angle adapter (m-f)

BTX Technologies, Inc.

  • Cambridge 75 ohm BNC right angle adapter (m-f)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-E81507
Product Name BNC(f)-Right Angle(m) 75 ohm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details