Visual Sound, Inc. 75 ohm RCA(f) to BNC(m) CV-E75107

Description
BTX Technologies, Inc. Cambridge 75 ohm BNC(m) to RCA(f) adapter
Description
BTX Technologies, Inc. Cambridge 75 ohm BNC(m) to RCA(f) adapter

Suppliers

Company
Product
Description
Supplier Links
75 ohm RCA(f) to BNC(m) - CV-E75107 - Visual Sound, Inc.
Broomall, PA, USA
75 ohm RCA(f) to BNC(m)
CV-E75107
75 ohm RCA(f) to BNC(m) CV-E75107
BTX Technologies, Inc. Cambridge 75 ohm BNC(m) to RCA(f) adapter

BTX Technologies, Inc.

  • Cambridge 75 ohm BNC(m) to RCA(f) adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-E75107
Product Name 75 ohm RCA(f) to BNC(m)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details