CV-CRCA1 -- ADC RCA CONNECTOR FOR 1505A 75 OHMS, CRIMP STYLE
Visual Sound, Inc.
ADC RCA connector for 1505A 75 ohms, crimp style
CV-CRCA1
Description
BTX Technologies, Inc.
ADC 75 ohm RCA connector for 1505A
Description
BTX Technologies, Inc.
ADC 75 ohm RCA connector for 1505A
Suppliers
ADC RCA connector for 1505A 75 ohms, crimp style
CV-CRCA1
BTX Technologies, Inc.
ADC 75 ohm RCA connector for 1505A
BTX Technologies, Inc.
- ADC 75 ohm RCA connector for 1505A
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-CRCA1 |
|
Product Name
|
ADC RCA connector for 1505A 75 ohms, crimp style |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
3 suppliers