Visual Sound, Inc. ADC 75 OHM BNC FOR 1506A "NOTCHED" CV-BNC6N

Description
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden 1506A cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.
Description
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden 1506A cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.

Suppliers

Company
Product
Description
Supplier Links
ADC 75 OHM BNC FOR 1506A
Broomall, PA, USA
ADC 75 OHM BNC FOR 1506A "NOTCHED"
CV-BNC6N
ADC 75 OHM BNC FOR 1506A "NOTCHED" CV-BNC6N
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden 1506A cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.

BTX Technologies, Inc.

  • ADC true 75 ohm BNC broadcast connector for Belden 1506A cable.
  • It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards.
  • It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-BNC6N
Product Name ADC 75 OHM BNC FOR 1506A "NOTCHED"
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - PAA.M0.2GL.AC52N - Heilind Electronics, Inc.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details