Visual Sound, Inc. ADC 75 ohm BNC(m) for 1505A with Notch CV-BNC1N

Description
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden 1505A cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel pl
Description
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden 1505A cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel pl

Suppliers

Company
Product
Description
Supplier Links
ADC 75 ohm BNC(m) for 1505A with Notch - CV-BNC1N - Visual Sound, Inc.
Broomall, PA, USA
ADC 75 ohm BNC(m) for 1505A with Notch
CV-BNC1N
ADC 75 ohm BNC(m) for 1505A with Notch CV-BNC1N
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden 1505A cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel pl

BTX Technologies, Inc.

  • ADC true 75 ohm BNC broadcast connector for Belden 1505A cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel pl
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-BNC1N
Product Name ADC 75 ohm BNC(m) for 1505A with Notch
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products