Visual Sound, Inc. ADC 75 ohm BNC for YQ cable notched. CV-BNC19N

Description
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden/BTX's WV-YQ47055 cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.
Description
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden/BTX's WV-YQ47055 cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.

Suppliers

Company
Product
Description
Supplier Links
ADC 75 ohm BNC for YQ cable notched. - CV-BNC19N - Visual Sound, Inc.
Broomall, PA, USA
ADC 75 ohm BNC for YQ cable notched.
CV-BNC19N
ADC 75 ohm BNC for YQ cable notched. CV-BNC19N
BTX Technologies, Inc. ADC true 75 ohm BNC broadcast connector for Belden/BTX's WV-YQ47055 cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards. It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.

BTX Technologies, Inc.

  • ADC true 75 ohm BNC broadcast connector for Belden/BTX's WV-YQ47055 cable. It features a return loss of less than -26 dB @ 3 GHz and is designed to exceed SMPTE 259, 274 and 292M standards.
  • It features a gold plated, locking center pin, a tarnish-resistant, nickel plated body and a notch in the bayonet that allows easy confirmation that the connector is latched onto the jack.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-BNC19N
Product Name ADC 75 ohm BNC for YQ cable notched.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
DC Micro (M12) receptacle - 888D-F4AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers