Visual Sound, Inc. BNC Terminator, 75 ohm CV-A2126T

Description
BTX Technologies, Inc. BNC Terminator, 75 ohm
Description
BTX Technologies, Inc. BNC Terminator, 75 ohm

Suppliers

Company
Product
Description
Supplier Links
BNC Terminator, 75 ohm - CV-A2126T - Visual Sound, Inc.
Broomall, PA, USA
BNC Terminator, 75 ohm
CV-A2126T
BNC Terminator, 75 ohm CV-A2126T
BTX Technologies, Inc. BNC Terminator, 75 ohm

BTX Technologies, Inc.

  • BNC Terminator, 75 ohm
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-A2126T
Product Name BNC Terminator, 75 ohm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Socket, PCB terminals, insulated, 3.5 mm, 3-pole, straight, UK-Connector - 4802.2330 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination PCB terminals
View Details
2 suppliers