CV-206569 -- KINGS TRUE 75 OHM HI-F BNC FOR BELDEN 8281B
Visual Sound, Inc.
Kings true 75 ohm HI-F BNC for Belden 8281B
CV-206569
Description
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 8281B video coaxial cable.
Description
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 8281B video coaxial cable.
Suppliers
Kings true 75 ohm HI-F BNC for Belden 8281B
CV-206569
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 8281B video coaxial cable.
BTX Technologies, Inc.
- Kings true 75 ohm HI-Frequency BNC for Belden 8281B video coaxial cable.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-206569 |
|
Product Name
|
Kings true 75 ohm HI-F BNC for Belden 8281B |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details