CV-206529 -- KINGS TRUE 75 OHM HI-F BNC FOR BELDEN 1505A.
Visual Sound, Inc.
Kings true 75 ohm HI-F BNC for Belden 1505A.
CV-206529
Description
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 1505A digital video coaxial cable.
Description
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 1505A digital video coaxial cable.
Suppliers
Kings true 75 ohm HI-F BNC for Belden 1505A.
CV-206529
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 1505A digital video coaxial cable.
BTX Technologies, Inc.
- Kings true 75 ohm HI-Frequency BNC for Belden 1505A digital video coaxial cable.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-206529 |
|
Product Name
|
Kings true 75 ohm HI-F BNC for Belden 1505A. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Gender
Male / Plug; Female / Jack
Termination
PCB Pin
View Details