CV-2065119 -- KINGS TRUE 75 OHM HI-F BNC FOR BELDEN 1855A
Visual Sound, Inc.
Kings true 75 ohm HI-F BNC for Belden 1855A
CV-2065119
Description
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 1855A digital video coaxial cable.
Description
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 1855A digital video coaxial cable.
Suppliers
Kings true 75 ohm HI-F BNC for Belden 1855A
CV-2065119
BTX Technologies, Inc.
Kings true 75 ohm HI-Frequency BNC for Belden 1855A digital video coaxial cable.
BTX Technologies, Inc.
- Kings true 75 ohm HI-Frequency BNC for Belden 1855A digital video coaxial cable.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-2065119 |
|
Product Name
|
Kings true 75 ohm HI-F BNC for Belden 1855A |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers