Visual Sound, Inc. Mic Capsule Unit CUG780

Description
Sony Professional Solutions of America Perfect for any vocal application, the CU-G780 is a dynamic cardiod microphone capsule designed for use with the WRT-847B modular hand-held UHF transmitter. Module works with WRT-847B Improved Uni-directional response. Minimizes off-axis pickup and feedback Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response Uses similar capsule design to F-780/9X dynamic microphone Built-in windscreen helps reduce wind noise & popping Specifically tailored response minimizeds proximity effect and increases vocal presence Ideal for general purpose live vocal applications, especially those requiring incresed immunity to feedback
Description
Sony Professional Solutions of America Perfect for any vocal application, the CU-G780 is a dynamic cardiod microphone capsule designed for use with the WRT-847B modular hand-held UHF transmitter. Module works with WRT-847B Improved Uni-directional response. Minimizes off-axis pickup and feedback Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response Uses similar capsule design to F-780/9X dynamic microphone Built-in windscreen helps reduce wind noise & popping Specifically tailored response minimizeds proximity effect and increases vocal presence Ideal for general purpose live vocal applications, especially those requiring incresed immunity to feedback

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mic Capsule Unit
CUG780
Mic Capsule Unit CUG780
Sony Professional Solutions of America Perfect for any vocal application, the CU-G780 is a dynamic cardiod microphone capsule designed for use with the WRT-847B modular hand-held UHF transmitter. Module works with WRT-847B Improved Uni-directional response. Minimizes off-axis pickup and feedback Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response Uses similar capsule design to F-780/9X dynamic microphone Built-in windscreen helps reduce wind noise & popping Specifically tailored response minimizeds proximity effect and increases vocal presence Ideal for general purpose live vocal applications, especially those requiring incresed immunity to feedback

Sony Professional Solutions of America

Perfect for any vocal application, the CU-G780 is a dynamic cardiod microphone capsule designed for use with the WRT-847B modular hand-held UHF transmitter.

  • Module works with WRT-847B
  • Improved Uni-directional response. Minimizes off-axis pickup and feedback
  • Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response
  • Uses similar capsule design to F-780/9X dynamic microphone
  • Built-in windscreen helps reduce wind noise & popping
  • Specifically tailored response minimizeds proximity effect and increases vocal presence
  • Ideal for general purpose live vocal applications, especially those requiring incresed immunity to feedback
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CUG780
Product Name Mic Capsule Unit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details