Visual Sound, Inc. Mic Capsule Unit CUE700

Description
Sony Professional Solutions of America Designed for critical vocal and speech applications, the CU-E700 is a high-quality condenser microphone capsule for use with the WRT-847B modular hand-held UHF Transmitter. Module works with WRT-847B Super-carioid directional response. Minimizes off-axis pickup and sensitivity to acoustic feedback. Electret element for smooth, clear sound, excellent transient response and wide frequency response Built-in windscreen helps reduce wind noise & popping For use in critical live and broadcast vocal applications
Description
Sony Professional Solutions of America Designed for critical vocal and speech applications, the CU-E700 is a high-quality condenser microphone capsule for use with the WRT-847B modular hand-held UHF Transmitter. Module works with WRT-847B Super-carioid directional response. Minimizes off-axis pickup and sensitivity to acoustic feedback. Electret element for smooth, clear sound, excellent transient response and wide frequency response Built-in windscreen helps reduce wind noise & popping For use in critical live and broadcast vocal applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mic Capsule Unit
CUE700
Mic Capsule Unit CUE700
Sony Professional Solutions of America Designed for critical vocal and speech applications, the CU-E700 is a high-quality condenser microphone capsule for use with the WRT-847B modular hand-held UHF Transmitter. Module works with WRT-847B Super-carioid directional response. Minimizes off-axis pickup and sensitivity to acoustic feedback. Electret element for smooth, clear sound, excellent transient response and wide frequency response Built-in windscreen helps reduce wind noise & popping For use in critical live and broadcast vocal applications

Sony Professional Solutions of America

Designed for critical vocal and speech applications, the CU-E700 is a high-quality condenser microphone capsule for use with the WRT-847B modular hand-held UHF Transmitter.

  • Module works with WRT-847B
  • Super-carioid directional response. Minimizes off-axis pickup and sensitivity to acoustic feedback.
  • Electret element for smooth, clear sound, excellent transient response and wide frequency response
  • Built-in windscreen helps reduce wind noise & popping
  • For use in critical live and broadcast vocal applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CUE700
Product Name Mic Capsule Unit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details