Visual Sound, Inc. Dual-bay Charging Station CU 400

Description
AKG Acoustics, U.S. The AKG CU400 is a dual-bay charging station for use with AKG WMS 40 PRO and WMS 400 series bodypack and handheld transmitters. The CU 400 has two universal charging slots that hold either handheld or bodypack transmitters. The CU400's quick charging circuitry will fully recharge two transmitters in less than 2 hours and the circuitry also monitors the batteries to ensure against overcharging. The front panel of the unit has two LED status monitors that show at a glance when the batteries are fully charged and ready to go. The CU400 comes complete with two high-current NiMh rechargeable batteries and power supply.Simply plug the transmitters into the slots and the batteries will always be fully charged and ready to go. Two universal charging slots accomodate either handheld or bodypack transmitters Fully recharges two transmitters in less than 2 hours Includes two high-current NiMh rechargeable batteries. Front-panel LEDs show at a glance when unit has completely charged the batteries and is ready to go.
Description
AKG Acoustics, U.S. The AKG CU400 is a dual-bay charging station for use with AKG WMS 40 PRO and WMS 400 series bodypack and handheld transmitters. The CU 400 has two universal charging slots that hold either handheld or bodypack transmitters. The CU400's quick charging circuitry will fully recharge two transmitters in less than 2 hours and the circuitry also monitors the batteries to ensure against overcharging. The front panel of the unit has two LED status monitors that show at a glance when the batteries are fully charged and ready to go. The CU400 comes complete with two high-current NiMh rechargeable batteries and power supply.Simply plug the transmitters into the slots and the batteries will always be fully charged and ready to go. Two universal charging slots accomodate either handheld or bodypack transmitters Fully recharges two transmitters in less than 2 hours Includes two high-current NiMh rechargeable batteries. Front-panel LEDs show at a glance when unit has completely charged the batteries and is ready to go.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-bay Charging Station
CU 400
Dual-bay Charging Station CU 400
AKG Acoustics, U.S. The AKG CU400 is a dual-bay charging station for use with AKG WMS 40 PRO and WMS 400 series bodypack and handheld transmitters. The CU 400 has two universal charging slots that hold either handheld or bodypack transmitters. The CU400's quick charging circuitry will fully recharge two transmitters in less than 2 hours and the circuitry also monitors the batteries to ensure against overcharging. The front panel of the unit has two LED status monitors that show at a glance when the batteries are fully charged and ready to go. The CU400 comes complete with two high-current NiMh rechargeable batteries and power supply.Simply plug the transmitters into the slots and the batteries will always be fully charged and ready to go. Two universal charging slots accomodate either handheld or bodypack transmitters Fully recharges two transmitters in less than 2 hours Includes two high-current NiMh rechargeable batteries. Front-panel LEDs show at a glance when unit has completely charged the batteries and is ready to go.

AKG Acoustics, U.S.

The AKG CU400 is a dual-bay charging station for use with AKG WMS 40 PRO and WMS 400 series bodypack and handheld transmitters. The CU 400 has two universal charging slots that hold either handheld or bodypack transmitters. The CU400's quick charging circuitry will fully recharge two transmitters in less than 2 hours and the circuitry also monitors the batteries to ensure against overcharging. The front panel of the unit has two LED status monitors that show at a glance when the batteries are fully charged and ready to go. The CU400 comes complete with two high-current NiMh rechargeable batteries and power supply.Simply plug the transmitters into the slots and the batteries will always be fully charged and ready to go.

  • Two universal charging slots accomodate either handheld or bodypack transmitters
  • Fully recharges two transmitters in less than 2 hours
  • Includes two high-current NiMh rechargeable batteries.
  • Front-panel LEDs show at a glance when unit has completely charged the batteries and is ready to go.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CU 400
Product Name Dual-bay Charging Station
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Vocal Microphone - SCX25A Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 28 mV/Pa (193050 mV/psi)
View Details