Visual Sound, Inc. Connectronics AC Power Supply With 2.1mm Locking Connector CTX-ENDEPS

Description
TecNec Distributing Powers anything that utilizes the Switchcraft S761K 2.1mm locking connector such as Ensemble Designs Bright Eye converters. RoHS compliant.
Description
TecNec Distributing Powers anything that utilizes the Switchcraft S761K 2.1mm locking connector such as Ensemble Designs Bright Eye converters. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Connectronics AC Power Supply With 2.1mm Locking Connector - CTX-ENDEPS - Visual Sound, Inc.
Broomall, PA, USA
Connectronics AC Power Supply With 2.1mm Locking Connector
CTX-ENDEPS
Connectronics AC Power Supply With 2.1mm Locking Connector CTX-ENDEPS
TecNec Distributing Powers anything that utilizes the Switchcraft S761K 2.1mm locking connector such as Ensemble Designs Bright Eye converters. RoHS compliant.

TecNec Distributing

Powers anything that utilizes the Switchcraft S761K 2.1mm locking connector such as Ensemble Designs Bright Eye converters. RoHS compliant.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number CTX-ENDEPS
Product Name Connectronics AC Power Supply With 2.1mm Locking Connector
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
RUGGED UPS FA00072 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2355107 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details