CTX-37092 -- DECORATIVE HD15 VGA + 3.5MM WALL PLATE INSERT - IVORY
Visual Sound, Inc.
Decorative HD15 VGA + 3.5mm Wall Plate Insert - Ivory
CTX-37092
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
Decorative HD15 VGA + 3.5mm Wall Plate Insert - Ivory
CTX-37092
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CTX-37092 |
|
Product Name
|
Decorative HD15 VGA + 3.5mm Wall Plate Insert - Ivory |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details