Visual Sound, Inc. Carpet Trim Ring-Brass, Fits MO Series Floor Boxes CTR

Description
Lowell Manufacturing Company CTR: brass carpet trim ring for use with MO-series floor boxes. 5.16" diameter.
Description
Lowell Manufacturing Company CTR: brass carpet trim ring for use with MO-series floor boxes. 5.16" diameter.

Suppliers

Company
Product
Description
Supplier Links
Carpet Trim Ring-Brass, Fits MO Series Floor Boxes - CTR - Visual Sound, Inc.
Broomall, PA, USA
Carpet Trim Ring-Brass, Fits MO Series Floor Boxes
CTR
Carpet Trim Ring-Brass, Fits MO Series Floor Boxes CTR
Lowell Manufacturing Company CTR: brass carpet trim ring for use with MO-series floor boxes. 5.16" diameter.

Lowell Manufacturing Company

CTR: brass carpet trim ring for use with MO-series floor boxes. 5.16" diameter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CTR
Product Name Carpet Trim Ring-Brass, Fits MO Series Floor Boxes
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details