Visual Sound, Inc. Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm CT830

Description
Lowell Manufacturing Company CT830: 20W coaxial speaker with 10 oz. LF and 2.1 oz. HF magnets Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design
Description
Lowell Manufacturing Company CT830: 20W coaxial speaker with 10 oz. LF and 2.1 oz. HF magnets Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm - CT830 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm
CT830
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm CT830
Lowell Manufacturing Company CT830: 20W coaxial speaker with 10 oz. LF and 2.1 oz. HF magnets Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design

Lowell Manufacturing Company

CT830: 20W coaxial speaker with 10 oz. LF and 2.1 oz. HF magnets

  • Provides clear and accurate reproduction of music and voice communications
  • Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications
  • Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting
  • Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT830
Product Name Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details