Visual Sound, Inc. Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 4W 70V xfmr CT830-T470

Description
Lowell Manufacturing Company CT830-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design
Description
Lowell Manufacturing Company CT830-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 4W 70V xfmr - CT830-T470 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 4W 70V xfmr
CT830-T470
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 4W 70V xfmr CT830-T470
Lowell Manufacturing Company CT830-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design

Lowell Manufacturing Company

CT830-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V)
CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model

  • Provides clear and accurate reproduction of music and voice communications
  • Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications
  • Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting
  • Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT830-T470
Product Name Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 4W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details