Visual Sound, Inc. Wide-Dispersion Speaker for 8" Installations CT10

Description
Sound Advance The Sound Advance® CT10 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Concealed mounting hardware results in a more discreet appearance than conventonal speakers. Patented Planar Diaphragm Technology™ allows a CT10 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT10 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The CT10 is generally mounted into wood or metal stud ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is by torsion springs, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT10 is installed in a backcan.
Description
Sound Advance The Sound Advance® CT10 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Concealed mounting hardware results in a more discreet appearance than conventonal speakers. Patented Planar Diaphragm Technology™ allows a CT10 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT10 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The CT10 is generally mounted into wood or metal stud ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is by torsion springs, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT10 is installed in a backcan.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wide-Dispersion Speaker for 8" Installations
CT10
Wide-Dispersion Speaker for 8" Installations CT10
Sound Advance The Sound Advance® CT10 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Concealed mounting hardware results in a more discreet appearance than conventonal speakers. Patented Planar Diaphragm Technology™ allows a CT10 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT10 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The CT10 is generally mounted into wood or metal stud ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is by torsion springs, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT10 is installed in a backcan.

Sound Advance

The Sound Advance® CT10 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Concealed mounting hardware results in a more discreet appearance than conventonal speakers.
Patented Planar Diaphragm Technology™ allows a CT10 that has been properly installed in a ceiling boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT10 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation.
The CT10 is generally mounted into wood or metal stud ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is by torsion springs, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT10 is installed in a backcan.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT10
Product Name Wide-Dispersion Speaker for 8" Installations
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details