Visual Sound, Inc. 20 Unit Laptop Storage Cart CT-LS20

Description
Da-Lite Screen Company LLC Lockable mobile storage solution for recharging and storing up to 20 laptop computers. Laptop cell partitions can be removed individuall for greater storage flexibility Available with an optional 12 unit outlet electrical assembly for laptop recharging The 42" x 22" top shelf has a 1/2" lip on three sides for saftey and supports a printer and server device Ships partially assembled Dove gray finish Rear panel is removable to provide convenient access to electrical compartment Loadtoter kit with 8" pneumatic tires is availalbe as an accessory
Description
Da-Lite Screen Company LLC Lockable mobile storage solution for recharging and storing up to 20 laptop computers. Laptop cell partitions can be removed individuall for greater storage flexibility Available with an optional 12 unit outlet electrical assembly for laptop recharging The 42" x 22" top shelf has a 1/2" lip on three sides for saftey and supports a printer and server device Ships partially assembled Dove gray finish Rear panel is removable to provide convenient access to electrical compartment Loadtoter kit with 8" pneumatic tires is availalbe as an accessory

Suppliers

Company
Product
Description
Supplier Links
20 Unit Laptop Storage Cart - CT-LS20 - Visual Sound, Inc.
Broomall, PA, USA
20 Unit Laptop Storage Cart
CT-LS20
20 Unit Laptop Storage Cart CT-LS20
Da-Lite Screen Company LLC Lockable mobile storage solution for recharging and storing up to 20 laptop computers. Laptop cell partitions can be removed individuall for greater storage flexibility Available with an optional 12 unit outlet electrical assembly for laptop recharging The 42" x 22" top shelf has a 1/2" lip on three sides for saftey and supports a printer and server device Ships partially assembled Dove gray finish Rear panel is removable to provide convenient access to electrical compartment Loadtoter kit with 8" pneumatic tires is availalbe as an accessory

Da-Lite Screen Company LLC

Lockable mobile storage solution for recharging and storing up to 20 laptop computers.

  • Laptop cell partitions can be removed individuall for greater storage flexibility
  • Available with an optional 12 unit outlet electrical assembly for laptop recharging
  • The 42" x 22" top shelf has a 1/2" lip on three sides for saftey and supports a printer and server device
  • Ships partially assembled
  • Dove gray finish
  • Rear panel is removable to provide convenient access to electrical compartment
  • Loadtoter kit with 8" pneumatic tires is availalbe as an accessory
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number CT-LS20
Product Name 20 Unit Laptop Storage Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2848950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Capacity 1764 lbs (800 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details