Visual Sound, Inc. Ceiling Speaker System CSV4 Micro

Description
Tannoy/TGI North America, Inc. The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section ... The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can.
Description
Tannoy/TGI North America, Inc. The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section ... The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Speaker System
CSV4 Micro
Ceiling Speaker System CSV4 Micro
Tannoy/TGI North America, Inc. The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section ... The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can.

Tannoy/TGI North America, Inc.

The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section ...

The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSV4 Micro
Product Name Ceiling Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details