Visual Sound, Inc. Ceiling Subwoofer CSUB

Description
Bogen Communications, Inc. The Bogen CSUB Ceiling Subwoofer provides deep, rich bass response for any speaker system. It is a perfect companion to the HFSF1 and HFCS1/LP ceiling speakers.
Description
Bogen Communications, Inc. The Bogen CSUB Ceiling Subwoofer provides deep, rich bass response for any speaker system. It is a perfect companion to the HFSF1 and HFCS1/LP ceiling speakers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Subwoofer
CSUB
Ceiling Subwoofer CSUB
Bogen Communications, Inc. The Bogen CSUB Ceiling Subwoofer provides deep, rich bass response for any speaker system. It is a perfect companion to the HFSF1 and HFCS1/LP ceiling speakers.

Bogen Communications, Inc.

The Bogen CSUB Ceiling Subwoofer provides deep, rich bass response for any speaker system. It is a perfect companion to the HFSF1 and HFCS1/LP ceiling speakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSUB
Product Name Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2400 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details